Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0250
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
300
in stock
|
Buy Now | |
TE Store
from US$0.05
|
253,097
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
200,000
in stock
|
Buy Now | |
element14
from US$0.06
|
94,684
in stock
|
Buy Now | |
RS Americas
from US$0.0250
|
79,235
in stock
|
Buy Now | |
Future Electronics
from US$0.0341
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0385
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0457
|
16,690
in stock
|
Buy Now | |
Avnet America
-
|
200,000
in stock
|
Buy Now | |
Boersig
from US$0.0344
|
-
|
Buy Now | |
Farnell
from US$0.0411
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 14.86mm, .585in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 42617-2 | Internal Number: 42617-2 | TE Connectivity | TE Store |
Product Range:Faston 187 Series | Newark Electronics |
TERMINAL FEMALE DISCONNECT 0.187IN CRIMP | element14 |
Faston 187 Receptacle 20-16 Awg Tpbr | TE Connectivity 42617-2 | RS Americas |
Faston 20-16 AWG Non-Insulated Straight Receptacle Terminal | Future Electronics |
Terminals .187 FAST REC 20-16 Reel of 20000 | Rapid Electronics |
Receptacle terminal,FASTON 187,AWG 20-16 | RS |
Quick Disconnect Terminal 16-20AWG RCP 14.85mm 5.85mm Tin Strip | Avnet America |
187 FASTON REC 20-16 AWG TPBR | Boersig |
.187 FAST REC 20-16 TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42617-2?
Additional datasheets, footprints and schematics for 42617-2 are listed on our Part Details page. You can also find images and similar parts to 42617-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42617-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42617-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42617-2 fall under?
The 42617-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42617-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42617-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42617-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42617-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, RS Americas and Future Electronics have stock available or on a lead time for 42617-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42617-2 often in real-time on the comparison pages.
What if I can't find stock of 42617-2?
You can fill out our help required form which you can use to request a quote for 42617-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.