Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.84
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$5.36
|
19
in stock
|
Buy Now | |
element14
from US$6.27
|
19
in stock
|
Buy Now | |
Farnell
from US$3.98
|
19
in stock
|
Buy Now | |
RS Americas
from US$3.60
|
18
in stock
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Accessory Type | Cut-off Wheel |
---|---|
For Use With | 402 Mandrel |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
Disc Diameter | 31.8mm |
Shank Dia | 3.2mm |
Status: | Unknown |
---|---|
Series: | SuperWick 400 Series |
RoHS: | Unknown |
Braid Material | Oxide Free Copper |
---|---|
Width | 2.5mm |
Length | 1.5m |
Product Range | SuperWick 400 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Desoldering Braid, 1.5M | Newark Electronics |
DESOLDERING BRAID, 1.5M | element14 |
Desoldering braid 1/10 width, 2.5mm, 5ft, 1.5m, ESD Safe, label color Blue | MG Chemicals 426 | RS Americas |
Where can I find additional details, specifications and documents for a 426?
Additional datasheets, footprints and schematics for 426 are listed on our Part Details page. You can also find images and similar parts to 426 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 426 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 426 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 426 fall under?
The 426 is listed under Tools & Maintenance > Power Tools > Sanders.
Can I view similar or alternative parts?
You can view similar parts to 426 when available in the Sanders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 426 you can contact the distributor directly for product support, shipping queries etc.
Is the 426 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 426 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 426.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 426 often in real-time on the comparison pages.
What if I can't find stock of 426?
You can fill out our help required form which you can use to request a quote for 426 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.