Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
No stock
|
Buy Now | |
TE Store
from US$0.79
|
4,475
in stock
|
Buy Now | |
element14
from US$0.57
|
2,230
in stock
|
Buy Now | |
Farnell
from US$0.40
|
2,230
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
1,738
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
RS Americas
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Insulation Material | PVC |
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Closed |
Terminal Orientation | Straight |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 22.9mm, .901in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Box |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
RECEPT,PIDG FASTON 22-18 250 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 6.35 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 42599-2 | Internal Number: 42599-2 | TE Connectivity | TE Store |
CRIMP TERMINAL, FEMALE, RED | element14 |
Terminal: flat | Transfer Multisort Elektronik |
RECEPT PIDG FASTON 22-18 250 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 RECEPT PIDG 22-18 0.96mm2 | Distrelec |
Recept,pidg Faston 22-18 250 Rohs Compliant: Yes |Amp Te Connectivity 42599-2 | Newark Electronics |
Receptacle terminal,PIDG FASTON 250,red | RS |
300V 22-18AWG Quick Disconnect Faston Receptacle | Future Electronics |
PIDG Quick Disconnect Terminal 18-22AWG RCP 23.4mm 7.62mm Tin Loose Piece | Avnet America |
Receptacle, PIDG Faston 22-18 250 | TE Connectivity 42599-2 | RS Americas |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 250 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Insulator Colour | Red |
Conductor Area CSA | 0.8mm² |
Insulator Material | PVC (Polyvinylchloride) |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 42599-2?
Additional datasheets, footprints and schematics for 42599-2 are listed on our Part Details page. You can also find images and similar parts to 42599-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42599-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42599-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42599-2 fall under?
The 42599-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42599-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42599-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42599-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42599-2 have stock available?
Authorised distributors including TE Store, element14, Farnell, Transfer Multisort Elektronik and Rapid Electronics have stock available or on a lead time for 42599-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42599-2 often in real-time on the comparison pages.
What if I can't find stock of 42599-2?
You can fill out our help required form which you can use to request a quote for 42599-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.