Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
18,002
in stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
16,800
in stock
|
Buy Now | |
Distrelec
from US$0.19
|
16,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.24
|
4,520
in stock
|
Buy Now | |
TE Store
from US$0.19
|
3,735
in stock
|
Buy Now | |
element14
from US$0.16
|
2,184
in stock
|
Buy Now | |
Farnell
from US$0.16
|
2,184
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
2,002
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.24
|
1,055
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
676
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Overall Length | .633in, 16.07mm |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.29 – 3.3mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 500 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
TE Connectivity - AMP FASTON 187 Push-On Terminal 1.31mm2 | Distrelec |
187 FASTON REC IS 0126TPBR | Heilind Electronics |
187 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 42566-2 | Internal Number: 42566-2 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 20AWG-16AWG | element14 |
Receptacle terminal,FASTON 187,AWG 20-16 | RS |
Female Disconnect, 4.75Mm, 20-16Awg | Newark Electronics |
Faston 20-16 AWG Straight Non-Insulated Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 16-20AWG RCP 15.06mm 5.61mm Tin Loose Piece | Avnet America |
FASTON PREMIER REC LP, 187 FASTON REC IS 0126TPBR | TE Connectivity 42566-2 | RS Americas |
187 FASTON REC IS 0126TPBR | Power and Signal Group |
GENERAL TERMINAL | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | Faston 187 Series |
RoHS: | Unknown |
Product Range | Faston 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.3mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42566-2?
Additional datasheets, footprints and schematics for 42566-2 are listed on our Part Details page. You can also find images and similar parts to 42566-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42566-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42566-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42566-2 fall under?
The 42566-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42566-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42566-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42566-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42566-2 have stock available?
Authorised distributors including Rapid Electronics, Powell Electronics, Distrelec, Heilind Electronics and TE Store have stock available or on a lead time for 42566-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42566-2 often in real-time on the comparison pages.
What if I can't find stock of 42566-2?
You can fill out our help required form which you can use to request a quote for 42566-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.