Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Barrel Type | Open |
Contact Base Material | Steel |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Overall Length | .67in, 17.02mm |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Mating Retention Type | Dimple |
Locking Lance Height | .04in |
Extraction Force | 24.5Newton, 2.5kgf |
Wire Insulation Support | With |
Line | Premier |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Terminals 12-10 AWG .250 RCPT Reel of 3500 | Rapid Electronics |
Faston 250 Flag Rec 12-10 Awg Npstl |Amp Te Connectivity 42563-9 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG RCP 17.02mm Nickel Strip | Avnet America |
FASTON 250 FLAG REC 12-10 AWG NPSTL | TE Connectivity 42563-9 | RS Americas |
FASTON 250 FLAG REC 12-10 AWG | TTI Europe |
Special Order: 250 FASTON FLAG REC 12-10 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 42563-9 | Internal Number: 42563-9 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 42563-9?
Additional datasheets, footprints and schematics for 42563-9 are listed on our Part Details page. You can also find images and similar parts to 42563-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42563-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42563-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42563-9 fall under?
The 42563-9 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42563-9 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42563-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 42563-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42563-9 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 42563-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42563-9 often in real-time on the comparison pages.
What if I can't find stock of 42563-9?
You can fill out our help required form which you can use to request a quote for 42563-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.