Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
TE Store
from US$0.17
|
51,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
17,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
17,500
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
14,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.15
|
13,125
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
3,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.15
|
3,062
in stock
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Overall Length | .67in, 17.02mm |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Mating Tab Width | .25in, 6.35mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Extraction Force | 2.5kgf, 24.5Newton |
Locking Lance Height | .04in |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Sealable | No |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FLAG REC 12-10 AWG TPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 42563-8 | Internal Number: 42563-8 | TE Connectivity | TE Store |
250 Faston Flag Rec 12-10 Awg Tpbz Rohs Compliant: Yes |Amp Te Connectivity 42563-8 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG RCP 17.02mm 8.08mm Tin Strip on Reel | Avnet America |
250 FLG FAST REC H 12-10 TPHBZ | Heilind Electronics |
TE Connectivity 250 FASTON FLAG REC 12-10 AWG TPBZ Termi | Distrelec |
Receptacle terminal, flag, FASTON 250 | RS |
FASTON 250 FLAG REC 12-10 AWG TPHBZ | TE Connectivity 42563-8 | RS Americas |
FEMALE FLAG DISCONNECT, 6.35MM, 12-10AWG | element14 |
250 FASTON FLAG REC 12-10 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 12AWG |
Wire Size AWG Max | 10AWG |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42563-8?
Additional datasheets, footprints and schematics for 42563-8 are listed on our Part Details page. You can also find images and similar parts to 42563-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42563-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42563-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42563-8 fall under?
The 42563-8 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42563-8 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42563-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 42563-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42563-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Avnet America and Heilind Electronics have stock available or on a lead time for 42563-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42563-8 often in real-time on the comparison pages.
What if I can't find stock of 42563-8?
You can fill out our help required form which you can use to request a quote for 42563-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.