Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
TE Store
from US$0.45
|
21,882
in stock
|
Buy Now | |
Powell Electronics
from US$0.49
|
8,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.45
|
3,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.48
|
2,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.48
|
875
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.58
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Silver |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .67in, 17.02mm |
Accepts Wire Insulation Diameter Range | .11 – .21in, 2.79 – 5.33mm |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 24.5Newton, 2.5kgf |
Locking Lance Height | .04in |
Line | Premier |
Comment | 6,000-10-600 CMA. |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
250 FASTON FLAG REC 12-10 AWG SPBZ Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 6.35 mm | Quick Disconnect | Part Number: 42563-6 | Internal Number: 42563-6 | TE Connectivity | TE Store |
250 Faston Flag Rec 12-10 Awg Spbz |Amp Te Connectivity 42563-6 | Newark Electronics |
250 FLG FAST REC H 12-10 SPHBZ | Heilind Electronics |
Quick Disconnect Terminal 10-12AWG RCP 17.02mm Silver Strip | Avnet America |
FASTON 250 FLAG REC 12-10 AWG SPHBZ | TE Connectivity 42563-6 | RS Americas |
250 FASTON FLAG REC 12-10 AWG SPBZ | Boersig |
Where can I find additional details, specifications and documents for a 42563-6?
Additional datasheets, footprints and schematics for 42563-6 are listed on our Part Details page. You can also find images and similar parts to 42563-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42563-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42563-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42563-6 fall under?
The 42563-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42563-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42563-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 42563-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42563-6 have stock available?
Authorised distributors including TE Store, Powell Electronics, Newark Electronics, Chip One Stop and Heilind Electronics have stock available or on a lead time for 42563-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42563-6 often in real-time on the comparison pages.
What if I can't find stock of 42563-6?
You can fill out our help required form which you can use to request a quote for 42563-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.