Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.19
|
22,200
in stock
|
Buy Now | |
TE Store
from US$0.23
|
21,760
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
226
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Steel |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal & Splice Type | Tab |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 16.13mm, .635in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .3mm, .012in |
CSA Certified | Yes |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Comment | Dimple (both sides). |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Sealable | No |
Wire Stop | No |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 FASTON TAB NPST Quick Disconnect Terminal Type: Tab Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab 6.35 mm .25" .032" | Quick Disconnect | Part Number: 42559-1 | Internal Number: 42559-1 | TE Connectivity | TE Store |
.250 Fast Tab Rohs Compliant: Yes |Amp Te Connectivity 42559-1 | Newark Electronics |
Quick Disconnect Terminal M 16.12mm 7.49mm Nickel Loose Piece | Avnet America |
FASTON 250 SERIES (6.3 MM) TAB NPST | TE Connectivity 42559-1 | RS Americas |
FASTON 250 SERIES (6.3 MM) TAB | TTI Europe |
FASTON 250 SERIES (6.3 MM) TAB NPST | Farnell |
Where can I find additional details, specifications and documents for a 42559-1?
Additional datasheets, footprints and schematics for 42559-1 are listed on our Part Details page. You can also find images and similar parts to 42559-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42559-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42559-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42559-1 fall under?
The 42559-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42559-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42559-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42559-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42559-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 42559-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42559-1 often in real-time on the comparison pages.
What if I can't find stock of 42559-1?
You can fill out our help required form which you can use to request a quote for 42559-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.