Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | 1.798g |
Terminal Angle | Straight |
Number of Holes | 1 |
Underplating Material | None |
Contact Base Material | Copper |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .13in, 3.3mm |
Overall Length | 20.83mm, .82in |
Stud Diameter | 4.82mm, .19in |
Tongue Thickness | 1.02mm, .04in |
Wire Size | 6529 – 10382CMA, 3 – 6mm², 12 – 10AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Insulated | No |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Sealable | No |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 230°F, 110°C |
Ring 12-10 Rohs Compliant: Yes |Amp Te Connectivity 42555-1 | Newark Electronics |
Ring Tongue Terminal 10-12AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 42555-1?
Additional datasheets, footprints and schematics for 42555-1 are listed on our Part Details page. You can also find images and similar parts to 42555-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42555-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42555-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42555-1 fall under?
The 42555-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42555-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42555-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42555-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42555-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 42555-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42555-1 often in real-time on the comparison pages.
What if I can't find stock of 42555-1?
You can fill out our help required form which you can use to request a quote for 42555-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.