Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0489
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
80,150
in stock
|
Buy Now | |
TE Store
from US$0.08
|
95,404
in stock
|
Buy Now | |
element14
from US$0.09
|
30,055
in stock
|
Buy Now | |
Farnell
from US$0.08
|
30,055
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
24,975
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
1,687
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
393
in stock
|
Buy Now | |
RS Americas
from US$0.07
|
50
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Boersig
from US$0.0489
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .1g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Contact Base Material | Brass |
Overall Length | 19.56mm, .77in |
Wire Insulation Diameter | 1.02 – 1.52mm, .04 – .06in |
Stud Diameter | .119in, 3.02mm |
Wire Size | .12 – .4mm², 254 – 642CMA, 26 – 22AWG |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | .06in, 1.524mm |
Barrel Inside Diameter | .03in, 1.27mm, .05in, .76mm |
Wire Insulation Diameter (Min) | .04in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Stud Size | M2.5, #4 |
Operating Temperature Range | 110°C, 230°F |
RING 26-22 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 26 – 22 AWG Wire Size: .12 – .4 mm² Wire Size: 254 – 642 CMA Stud Size: #4 M2.5 Closed Ring Tongue Terminal 26 – 22 AWG .12 – .4 mm² 254 – 642 CMA | Ring Terminal | Part Number: 42547-2 | Internal Number: 42547-2 | TE Connectivity | TE Store |
RING TERMINAL UNINSULATED 26-22AWG M2.5 | RS |
TERMINAL, RING TONGUE, 4, 22AWG | element14 |
Terminal, Ring Tongue, #4, 22Awg | Newark Electronics |
CUT STRIP - RING IS 26-22 .120 .014 | Heilind Electronics |
Insulated Tin Plated Crimp Ring Terminal M2.5 Stud Size 26 - 22 AWG | TE Connectivity 42547-2 | RS Americas |
Ring Tongue Terminal 22-26AWG 10.8mm 4.83mm Tin Strip | Avnet America |
RING 26-22 AWG TPBR | Boersig |
RING IS 26-22 .120 .014 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M2.5 |
---|---|
Stud Size - Imperial | #4, 4 |
Wire Size AWG Max | 22AWG |
Conductor Area CSA | 0.4mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 42547-2?
Additional datasheets, footprints and schematics for 42547-2 are listed on our Part Details page. You can also find images and similar parts to 42547-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42547-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42547-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42547-2 fall under?
The 42547-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42547-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42547-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42547-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42547-2 have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 42547-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42547-2 often in real-time on the comparison pages.
What if I can't find stock of 42547-2?
You can fill out our help required form which you can use to request a quote for 42547-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.