Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mat Type | Table |
---|---|
Mat Colour | Black |
Mat Material | Vinyl |
Length | 24" |
External Width | 16" |
Thickness | 0.125" |
Mat Features | Dissipative |
RoHS Compliant | Yes |
Mat, Static Dissipative, 24Inch, Black | Newark Electronics |
MAT, STATFREE Z2, 3-LAYER VINYL, BLACK,0.125''x16''x24'' | Desco 42543 | RS Americas |
DISSIPATIVE TRAY LINER, 406.4MMX609.6MM | Farnell |
Where can I find additional details, specifications and documents for a 42543?
Additional datasheets, footprints and schematics for 42543 are listed on our Part Details page. You can also find images and similar parts to 42543 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42543 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42543 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42543 fall under?
The 42543 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 42543 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42543 you can contact the distributor directly for product support, shipping queries etc.
Is the 42543 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 42543 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 42543.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42543 often in real-time on the comparison pages.
What if I can't find stock of 42543?
You can fill out our help required form which you can use to request a quote for 42543 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.