Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Phosphor Bronze |
---|---|
Finish | None |
Double Wire | No |
Strip Orientation | End Feed |
Pin Diameter | .18in, 4.57mm |
Terminal Length | .42in |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Accepts Wire Insulation Diameter Range | 2.29 – 3.05mm, .09 – .12in |
Wire Insulation Diameter (Max) | .12in, 3.05mm |
Wire Size | 20 – 16AWG, .5 – 1.4mm², 1021 – 2582CMA |
Barrel Inside Diameter | 1.29mm, 2.54mm, .051in, .1in |
Overall Length | 19.94mm, .785in |
Material Thickness | .41mm, .016in |
Strip Length | .156in |
Wire Insulation Support | With |
Connects To | Shur-Plug, 4.57(0.180) |
Heavy Duty | No |
Comment | Has indent. |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
180 Shpl Rec 20-16 016Phbz |Amp Te Connectivity 42531-3 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
180 SHPL REC 20-16 016PHBZ | Farnell |
Where can I find additional details, specifications and documents for a 42531-3?
Additional datasheets, footprints and schematics for 42531-3 are listed on our Part Details page. You can also find images and similar parts to 42531-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42531-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42531-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42531-3 fall under?
The 42531-3 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42531-3 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42531-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42531-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42531-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 42531-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42531-3 often in real-time on the comparison pages.
What if I can't find stock of 42531-3?
You can fill out our help required form which you can use to request a quote for 42531-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.