Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Shur-Plug |
Pin Diameter | 4.57mm, .18in |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Accepts Wire Insulation Diameter Range | 2.29 – 3.05mm, .09 – .12in |
Wire Insulation Diameter (Max) | .12in, 3.05mm |
Wire Size | .5 – 1.3mm², 20 – 16AWG, 1021 – 2582CMA |
Barrel Inside Diameter | 1.29mm, 2.54mm, .051in, .1in |
Overall Length | .785in, 19.94mm |
Material Thickness | .41mm, .016in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Has indent. |
Packaging Quantity | 12500 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
180 Shpl Rec 20-16 016Br Rohs Compliant: Yes |Amp Te Connectivity 42531-1 | Newark Electronics |
180 SHPL REC 20-16 016BR | Farnell |
Where can I find additional details, specifications and documents for a 42531-1?
Additional datasheets, footprints and schematics for 42531-1 are listed on our Part Details page. You can also find images and similar parts to 42531-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42531-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42531-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42531-1 fall under?
The 42531-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42531-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42531-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42531-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42531-1 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 42531-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42531-1 often in real-time on the comparison pages.
What if I can't find stock of 42531-1?
You can fill out our help required form which you can use to request a quote for 42531-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.