Status: | Unknown |
---|---|
Series: | Statfree Z2 Series |
RoHS: | Compliant |
Mat Type | Table |
---|---|
Mat Colour | Blue |
Mat Material | Vinyl |
Length | 1.2m |
External Width | 48" |
Thickness | 3.3mm |
Mat Features | Dissipative |
Product Range | Statfree Z2 Series |
RoHS Compliant | Yes |
ESD PROTECTIVE BENCH MAT, ROLL, 48X50, BLUE | Desco 42520 | RS Americas |
Where can I find additional details, specifications and documents for a 42520?
Additional datasheets, footprints and schematics for 42520 are listed on our Part Details page. You can also find images and similar parts to 42520 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42520 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42520 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42520 fall under?
The 42520 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Mats.
Can I view similar or alternative parts?
You can view similar parts to 42520 when available in the Anti Static Mats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42520 you can contact the distributor directly for product support, shipping queries etc.
Is the 42520 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 42520 have stock available?
Authorised distributors including Conrad, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 42520.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42520 often in real-time on the comparison pages.
What if I can't find stock of 42520?
You can fill out our help required form which you can use to request a quote for 42520 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.