4251 Personal Protection & Safety by 3M

A1P1 VAP & PARTICULATE RESPIRATOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for RS
RS
from US$28.55
281
in stock
Buy Now
Logo for Conrad
Conrad
from US$26.40
62
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.97
22
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.30
-
Buy Now
Logo for element14
element14
from US$28.62
-
Buy Now
Logo for Sager
Sager
from US$25.84
-
Buy Now
Logo for Farnell
Farnell
from US$28.56
-
Buy Now

Specifications

Safety Category CE EN405
Protection Class FFA1P2
Respirator Type Valved
Product Range -
SVHC No SVHC (15-Jan-2018)
Class FFA1P2D
Protection Type FFA1P2D
Standard EN405

Alternative Descriptions

3M Maintenance Free Half Mask, FFA1P2 R | RS
The 3Mâ„¢ maintenance-free 4251+ half mask offers you effective respiratory protection as a user-friendly complete mask. The new, improved exhalation valve reduces breathing resistance during exhalation, reduces heat and moisture formation, making breathing easier, especially in hot and humid working environments. Our half masks series 4000+ has a soft, skin-friendly, silicone-free face sealing. The filter class FFA1P2 R D protects against many of the common organic gases, vapors and particles in the industrial environment. The light, well-balanced design with the integrated, maintenance-free filter elements provides a good peripheral view.The integrated filter elements are maintenance-free. You can use the half mask until a change according to the filter change plan is pending or the filter elements are saturated. Then dispose of them properly. The comfortable straps with adjustable head holder offer a secure fit and adapts to different head shapes and sizes. The flat design does not restrict your field of view and the two large active carbon filters provide a low breathing resistance. The filter class FFA1P2 R D protects against organic gases and vapors up to 30 times the limit (boiling point above 65 degrees Celsius) and against particles up to 10 times the limit.A resealable bag for hygienic storage and transport is included in the delivery.*The exhalation resistance of the 3Mâ„¢ 4000+ half mask series was reduced by 30% at 120 l/min and by 35% at 160 l/min as compared to the | Conrad


4251 Semiconductors - Tools by Adafruit Industries

MICRO SERVO ARM AND HORN SET

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Micro Servo Arm And Horn Set |Adafruit 4251 | Newark Electronics

4251 Connectors by ABB Group

TC 4251 3/4IN 90D SHORT ELBOW IRON

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4251?

Additional datasheets, footprints and schematics for 4251 are listed on our Part Details page. You can also find images and similar parts to 4251 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4251 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4251 fall under?

The 4251 is listed under Static Control Site Safety & Clean Room Products > Personal Protection & Safety > Respirators.

Can I view similar or alternative parts?

You can view similar parts to 4251 when available in the Respirators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4251 you can contact the distributor directly for product support, shipping queries etc.

Is the 4251 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4251 have stock available?

Authorised distributors including RS, Conrad, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 4251.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4251 often in real-time on the comparison pages.

What if I can't find stock of 4251?

You can fill out our help required form which you can use to request a quote for 4251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay