Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
578,016
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
40,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .441g |
---|---|
Plating Material | Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Wire Size | 404 – 1021CMA, 24 – 20AWG, .2 – .6mm² |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | .078in, 1.9812mm |
Barrel Inside Diameter | 1.01mm, .07in, 1.77mm, .04in |
Tongue Thickness | .51mm, .02in |
Wire Insulation Diameter (Min) | .048in |
Wire Insulation Diameter | 1.22 – 1.98mm, .048 – .078in |
Overall Length | 19.56mm, .77in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Stud Size | #8, M4 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Operating Temperature Range | 230°F, 110°C |
RING CRIMP 24-20 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 20 AWG Wire Size: .2 – .6 mm² Wire Size: 404 – 1021 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 24 – 20 AWG .2 – .6 mm² 404 – 1021 CMA | Ring Terminal | Part Number: 42508-2 | Internal Number: 42508-2 | TE Connectivity | TE Store |
RING CRIMP 24-20 AWG TPBR | TTI Europe |
Terminals RING IS 24-20 SZ 8 Reel of 1000 | Rapid Electronics |
CRIMP TERMINAL,RING TONGUE,0.20-0.60MM2 | RS |
Terminal, Ring Tongue, #8, 20Awg | Newark Electronics |
24 - 20 AWG Straight Open Barrel Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 20-24AWG 19.56mm 7.93mm Tin Strip | Avnet America |
RING CRIMP 24-20 AWG TPBR | TE Connectivity 42508-2 | RS Americas |
RING TERM, M4, #8, 0.6MM2, 20AWG | element14 |
Where can I find additional details, specifications and documents for a 42508-2?
Additional datasheets, footprints and schematics for 42508-2 are listed on our Part Details page. You can also find images and similar parts to 42508-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42508-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42508-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42508-2 fall under?
The 42508-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42508-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42508-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42508-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42508-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Chip One Stop and RS have stock available or on a lead time for 42508-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42508-2 often in real-time on the comparison pages.
What if I can't find stock of 42508-2?
You can fill out our help required form which you can use to request a quote for 42508-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.