42506-2 PCB Terminals by TE Connectivity

FASTON 250 SERIES (6.3 MM) TAB TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.13
918
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.14
13,723
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.15
4,957
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
1,789
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
1,000
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.15
991
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
918
in stock
Buy Now
Logo for element14
element14
from US$0.13
918
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.13
700
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now
Logo for Boersig
Boersig
from US$0.10
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Tin
Stud Hole Yes
Terminal Angle Straight
Terminal Orientation Straight
Underplating Material Brass
Terminal Type Tab
Terminal & Splice Type Tab
PCB Hole Diameter 4.34mm, .171in
Mating Tab Thickness .032in, .81mm
Stud Diameter 3.3mm, .13in
Mating Tab Width .25in, 6.35mm
Receptacle Terminal Stock Thickness .3mm, .012in
Packaging Quantity 1000
Packaging Method Bag
Mounting Style Stud Mount
Insertion Force Normal
Terminates To Printed Circuit Board
Termination Method Through Hole
Operating Temperature Range -22 – 230°F, -30 – 110°C

Alternative Descriptions

250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 42506-2 | Internal Number: 42506-2 | .25" | TE Connectivity | TE Store
.250 FAST TAB TPBR | Heilind Electronics
Faston Single Step Non-Insulated Quick Disconnect Tab Stud Mount | Future Electronics
Quick Disconnect Terminal M 15.62mm 7.49mm Tin Loose Piece | Avnet America
Pcb Terminal, 6.35Mm X 0.81Mm, 3.3Mm Rohs Compliant: Yes |Amp Te Connectivity 42506-2 | Newark Electronics
PCB TERMINAL, 6.35MM X 0.81MM, 3.3MM | element14
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec
Insulated, Single Step Mount Angle Crimp Tab Terminal, 6.35 x 0.81mm Tin Plated | TE Connectivity 42506-2 | RS Americas
FASTON 250 SERIES (6.3 MM) TAB TPBR | Boersig
.250 FAST TAB TPBR | Power and Signal Group


42506-2 Crimp Terminals / Solder Terminals & Splices by Unknown

TERMINAL MALE DISCONNECT 0.25IN SCREW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Tab Size - Metric 6.35mm x 0.81mm
Tab Size - Imperial 0.25" x 0.032"
Terminal Material Brass
Mounting Hole Dia 3.3mm
Terminal Plating Tin
Product Range -
Connector Type Male Disconnect

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 42506-2?

Additional datasheets, footprints and schematics for 42506-2 are listed on our Part Details page. You can also find images and similar parts to 42506-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 42506-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42506-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 42506-2 fall under?

The 42506-2 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 42506-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 42506-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 42506-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 42506-2 have stock available?

Authorised distributors including TE Store, Heilind Electronics, Future Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 42506-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 42506-2 often in real-time on the comparison pages.

What if I can't find stock of 42506-2?

You can fill out our help required form which you can use to request a quote for 42506-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay