Prices starting from US$0.0340
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.08 |
2,400
|
Buy Now | |
Rapid Electronics | US$0.06 |
50,000
|
Buy Now | |
Chip One Stop | US$0.07 |
50,000
|
Buy Now | |
Distrelec | US$0.05 |
50,000
|
Buy Now | |
Farnell | US$0.08 |
45,000
|
Buy Now | |
element14 | US$0.07 |
18,100
|
Buy Now | |
Powell Electronics | US$0.07 |
18,000
|
Buy Now | |
Newark Electronics | US$0.0340 |
6,850
|
Buy Now | |
Avnet America | US$0.06 |
-
|
Buy Now | |
RS Americas | US$0.08 |
-
|
Buy Now | |
Boersig | US$0.06 |
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Overall Length | .675in, 17.14mm |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insertion Force | Low |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Terminals 187 FAST TAB IS 22-1 Reel of 5000 | Rapid Electronics |
TE Connectivity - AMP FASTON 187 TAB Terminal 0.82mm2 | Distrelec |
MALE QUICK DISCONNECT, 4.75MMX0.51MM | Farnell |
MALE QUICK DISCONNECT, 22AWG-18AWG | element14 |
Male Disconnect, 4.75Mm, 22-18Awg | Newark Electronics |
Tab crimp terminal, FASTON 187,AWG 22-18 | RS |
Quick Disconnect Terminal 18-22AWG M 17.14mm 5.84mm Strip on Reel | Avnet America |
FASTON 187 (4.8 MM) TAB 22-18 AWG BR | TE Connectivity 42490-4 | RS Americas |
187 FASTON TAB 22-18 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 42490-4?
Additional datasheets, footprints and schematics for 42490-4 are listed on our Part Details page. You can also find images and similar parts to 42490-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42490-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42490-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42490-4 fall under?
The 42490-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42490-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42490-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42490-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42490-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and element14 have stock available or on a lead time for 42490-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42490-4 often in real-time on the comparison pages.
What if I can't find stock of 42490-4?
You can fill out our help required form which you can use to request a quote for 42490-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.