Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
15,345
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
15,345
in stock
|
Buy Now | |
element14
from US$0.12
|
15,345
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
15,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
11,498
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Tab |
Overall Length | .675in, 17.14mm |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 4.75mm, .187in |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Male Disconnect, 4.75Mm, Uninsulated | Newark Electronics |
MALE DISCONNECT, 4.75MM, UNINSULATED | element14 |
187 FAST TAB IS 22-18 020TPBR | Heilind Electronics |
187 FASTON TAB 22-18 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Tab 22 – 18 AWG .32 – .82 mm² 4.75 mm | Quick Disconnect | Part Number: 42490-3 | Internal Number: 42490-3 | TE Connectivity | TE Store |
Quick Disconnect Terminal 18-22AWG M 17.14mm 5.84mm Tin Strip on Reel | Avnet America |
Terminal, Tab, Wire Crimp, 22-18AWG, Straigh Mount Angle, Tin Finish, REEL | TE Connectivity 42490-3 | RS Americas |
187 FAST TAB IS 22-18 020TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 42490-3?
Additional datasheets, footprints and schematics for 42490-3 are listed on our Part Details page. You can also find images and similar parts to 42490-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42490-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42490-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42490-3 fall under?
The 42490-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42490-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42490-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42490-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42490-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and TE Store have stock available or on a lead time for 42490-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42490-3 often in real-time on the comparison pages.
What if I can't find stock of 42490-3?
You can fill out our help required form which you can use to request a quote for 42490-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.