Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
4,465
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
72,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
54,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
24,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
24,000
in stock
|
Buy Now | |
Farnell
from US$0.09
|
24,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
13,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
3,150
in stock
|
Buy Now | |
TE Store
from US$0.09
|
562
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | Tab-Lok |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Overall Length | 13.46mm, .53in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Locking Lance Height | .035in |
Line | Premier |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Insertion Force | Low |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON TERMINAL FLAG REC 20-16 | TTI Europe |
Quick Disconnect Terminal 16-20AWG RCP 13.46mm Tin Strip | Avnet America |
Terminals .187 FLAG FAST RCPT Reel of 6000 | Rapid Electronics |
TE Connectivity - AMP FASTON 187 Push-On Terminal 1.31mm2 | Distrelec |
FEMALE FLAG DISCONNECT, 4.75MMX0.51MM | Farnell |
.187 FLAG FAST RCPT 20-16 TPBR | Heilind Electronics |
RECEPTACLE FLAG TERMINAL, FASTON 187 | RS |
187 FASTON FLAG REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 42486-2 | Internal Number: 42486-2 | TE Connectivity | TE Store |
Product Range:Faston 187 Series | Newark Electronics |
Faston 20-16 AWG Non-Insulated Flag Receptacle Terminal | Future Electronics |
FASTON .187 Series Uninsulated Tin Plated Crimp Flag Terminal, 20 to 16 AWG | TE Connectivity 42486-2 | RS Americas |
TERMINAL, FLAG DISCONNECT, 0.187IN CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 187 Series |
RoHS: | Unknown |
Product Range | FASTON 187 Series |
---|---|
Terminal Type | Female Flag Disconnect |
Tab Size - Metric | 4.75mm x 0.51mm |
Tab Size - Imperial | 0.187" x 0.02" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 16AWG |
Insulator Colour | - |
Conductor Area CSA | 1.3mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 42486-2?
Additional datasheets, footprints and schematics for 42486-2 are listed on our Part Details page. You can also find images and similar parts to 42486-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42486-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42486-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42486-2 fall under?
The 42486-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42486-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42486-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42486-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42486-2 have stock available?
Authorised distributors including TTI Europe, Avnet America, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 42486-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42486-2 often in real-time on the comparison pages.
What if I can't find stock of 42486-2?
You can fill out our help required form which you can use to request a quote for 42486-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.