Status: | Unknown |
---|---|
Series: | PicoFinish Series |
RoHS: | Unknown |
Torx Tip Size | T7 |
---|---|
Blade Length | 40mm |
Overall Length | 140mm |
Product Range | PicoFinish Series |
SVHC | No SVHC (15-Jan-2019) |
Weight | 15.8g |
RoHS Compliant | NA |
Torx Screwdriver, T7, 140Mm | Newark Electronics |
Screwdriver | Transfer Multisort Elektronik |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mat Type | Floor |
---|---|
Mat Colour | Green |
Mat Material | Vinyl |
Length | 48" |
External Width | 24" |
Thickness | 0.125" |
Mat Features | Dissipative |
RoHS Compliant | Yes |
Mat, Statfree Z2, Green, 24 x 48 | Desco 42480 | RS Americas |
Where can I find additional details, specifications and documents for a 42480?
Additional datasheets, footprints and schematics for 42480 are listed on our Part Details page. You can also find images and similar parts to 42480 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42480 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42480 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42480 fall under?
The 42480 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Torx Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 42480 when available in the Torx Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42480 you can contact the distributor directly for product support, shipping queries etc.
Is the 42480 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42480 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS Americas have stock available or on a lead time for 42480.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42480 often in real-time on the comparison pages.
What if I can't find stock of 42480?
You can fill out our help required form which you can use to request a quote for 42480 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.