Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
3,405
in stock
|
Buy Now | |
TE Store
from US$0.12
|
103,702
in stock
|
Buy Now | |
Powell Electronics
from US$0.10
|
79,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
10,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
7,875
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,000
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
3,500
in stock
|
Buy Now | |
Farnell
from US$0.12
|
3,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
1,837
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .015in, .4mm |
Overall Length | .815in, 20.7mm |
Accepts Wire Insulation Diameter Range | .08 – .12in, 2.03 – 3.05mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | .32 – .82mm², 22 – 18AWG |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 3500 |
Packaging Method | Strip/Reel |
Insertion Force | Normal |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON TAB 22-18 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Tab 22 – 18 AWG .32 – .82 mm² 6.35 mm | Quick Disconnect | Part Number: 42475-4 | Internal Number: 42475-4 | TE Connectivity | TE Store |
Terminals .250 FAST TAB 22-18 AWG Reel of 3500 | Rapid Electronics |
.250 FAST TAB F O 22-18TPBR | Heilind Electronics |
TE Connectivity - AMP FASTON 250 TAB Terminal 0.82mm2 | Distrelec |
.250 FAST TAB F O 22-18TPBR | TTI Europe |
MALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
Tab crimp terminal,FASTON 250, AWG 22-18 | RS |
Male Quick Disconnect, 6.35Mm, 22-18Awg | Newark Electronics |
Quick Disconnect Terminal 18-22AWG M 20.7mm 6.35mm Tin Strip on Reel | Avnet America |
FASTON 250 TERMINAL TAB 22-18 AWG TPBR | TE Connectivity 42475-4 | RS Americas |
MALE QUICK DISCONNECT, 6.35MM, 22-18AWG | element14 |
FASTON 250 TERMINAL TAB 22-18 AWG TPBR | Boersig |
Status: | Unknown |
---|---|
Series: | Faston 250 Series |
RoHS: | Unknown |
Product Range | Faston 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 42475-4?
Additional datasheets, footprints and schematics for 42475-4 are listed on our Part Details page. You can also find images and similar parts to 42475-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42475-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42475-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42475-4 fall under?
The 42475-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42475-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42475-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42475-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42475-4 have stock available?
Authorised distributors including TE Store, Powell Electronics, Rapid Electronics, Heilind Electronics and Distrelec have stock available or on a lead time for 42475-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42475-4 often in real-time on the comparison pages.
What if I can't find stock of 42475-4?
You can fill out our help required form which you can use to request a quote for 42475-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.