Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
310,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
61,200
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Overall Length | 20.57mm, .81in |
Accepts Wire Insulation Diameter Range | .109 – .15in, 2.79 – 3.81mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FAST TAB F O 18-14TPBR | Heilind Electronics |
.250 FAST TAB F O 18-14TPBR | TTI Europe |
42474-4 Rohs Compliant: Yes |Amp Te Connectivity 42474-4 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG M 20.57mm 6.35mm Tin Reel | Avnet America |
TE Connectivity - AMP FASTON 250 TAB Terminal 2.08mm2 | Distrelec |
250 Series 18-14 AWG Straight Non-Insulated Wire Crimp Tab | Future Electronics |
FASTON 250 TERMINAL TAB 18-14 AWG TPBR | TE Connectivity 42474-4 | RS Americas |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
250 FASTON TAB 18-14 AWG TPBR | Boersig |
MALE QUICK DISCONNECT, 18AWG-14AWG | Farnell |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 42474-4?
Additional datasheets, footprints and schematics for 42474-4 are listed on our Part Details page. You can also find images and similar parts to 42474-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42474-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42474-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42474-4 fall under?
The 42474-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42474-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42474-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42474-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42474-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 42474-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42474-4 often in real-time on the comparison pages.
What if I can't find stock of 42474-4?
You can fill out our help required form which you can use to request a quote for 42474-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.