Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Accepts Wire Insulation Diameter Range | .109 – .15in, 2.79 – 3.81mm |
Overall Length | 20.57mm, .81in |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminal,tab Disconnect, 6.35Mm, Crimp | Newark Electronics |
Quick Disconnect Terminal 14-18AWG 5.14mm2 20.57mm 6.35mm | Avnet America |
FASTON 250 TERMINAL TAB 18-14 AWG BR | TE Connectivity 42474-3 | RS Americas |
FASTON 250 TERMINAL TAB 18-14 AWG BR | Boersig |
Where can I find additional details, specifications and documents for a 42474-3?
Additional datasheets, footprints and schematics for 42474-3 are listed on our Part Details page. You can also find images and similar parts to 42474-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42474-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42474-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42474-3 fall under?
The 42474-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42474-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42474-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42474-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42474-3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 42474-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42474-3 often in real-time on the comparison pages.
What if I can't find stock of 42474-3?
You can fill out our help required form which you can use to request a quote for 42474-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.