Overall Length | 23cm |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Length | 9" |
Material | Heavy Duty Cast Aluminium Frame |
Tool Body Material | Aluminium |
RoHS Compliant | YES |
---|
Screwdriver | Transfer Multisort Elektronik |
Tamper Proof Screwdriver, 2Pl, 40Mm Rohs Compliant: Yes |Wiha 42465 | Newark Electronics |
Mat Type | Floor |
---|---|
Mat Colour | Blue |
Mat Material | Vinyl |
Length | 24" |
External Width | 48" |
Thickness | 0.125" |
Mat Features | Dissipative |
Colour | Blue |
RoHS Compliant | Yes |
Map Top Kit | RS Americas |
Where can I find additional details, specifications and documents for a 42-465?
Additional datasheets, footprints and schematics for 42-465 are listed on our Part Details page. You can also find images and similar parts to 42-465 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42-465 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42-465 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42-465 fall under?
The 42-465 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 42-465 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42-465 you can contact the distributor directly for product support, shipping queries etc.
Is the 42-465 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42-465 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 42-465.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42-465 often in real-time on the comparison pages.
What if I can't find stock of 42-465?
You can fill out our help required form which you can use to request a quote for 42-465 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.