Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Mat Type | Floor |
---|---|
Mat Colour | Blue |
Mat Material | Vinyl |
Ground Terminals | Snap |
Length | 36" |
External Width | 36" |
Thickness | 3.2mm |
Mat Features | Dissipative |
RoHS Compliant | Yes |
Static Protection Mat, 36In | Newark Electronics |
Map Top Kit | RS Americas |
Where can I find additional details, specifications and documents for a 42460?
Additional datasheets, footprints and schematics for 42460 are listed on our Part Details page. You can also find images and similar parts to 42460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42460 fall under?
The 42460 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Drivers > Nut.
Can I view similar or alternative parts?
You can view similar parts to 42460 when available in the Nut range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42460 you can contact the distributor directly for product support, shipping queries etc.
Is the 42460 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 42460 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 42460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42460 often in real-time on the comparison pages.
What if I can't find stock of 42460?
You can fill out our help required form which you can use to request a quote for 42460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.