Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.75
|
No stock
|
Buy Now | |
Future Electronics
from US$1.47
|
12,698
in stock
|
Buy Now | |
Sager
from US$0.96
|
3,178
in stock
|
Buy Now | |
RS Americas
from US$1.77
|
301
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.71
|
95
in stock
|
Buy Now | |
element14
from US$112.24
|
-
|
Buy Now | |
Carlton-Bates
from US$1.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Flexible Rgb Neon-Like Led Strip 120 Leds - 1 Meter Long |Adafruit 4245 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Mounting Cover |
---|---|
For Use With | Die Cast Aluminium Boxes |
Enclosure Material | Aluminium |
External Depth | 0.88" |
External Depth - Imperial | 0.88" |
External Height | 1.13" |
External Width | 2.25" |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" x 1.1/4", 6.3mm x 32mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Voltage Rating VAC | 500V |
RoHS Compliant | Yes |
0.25 in Diameter UL Rated 94V-0 Wave Solderble 3AG PC Fuse Holder | Future Electronics |
Fuse Holder PC FUSE HOLDER .25 | Sager |
Fuse Holder, THM, Press-Fit, 1 Fuse, Fuse Size 3AG, 15 A, PBT/Brass-Tin | Keystone Electronics 4245 | RS Americas |
Fuse holder | Transfer Multisort Elektronik |
FUSEHOLDER, PCB MOUNT | element14 |
Holder | Carlton-Bates |
Where can I find additional details, specifications and documents for a 4245?
Additional datasheets, footprints and schematics for 4245 are listed on our Part Details page. You can also find images and similar parts to 4245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4245 fall under?
The 4245 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 4245 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4245 you can contact the distributor directly for product support, shipping queries etc.
Is the 4245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4245 have stock available?
Authorised distributors including Future Electronics, Sager, RS Americas, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 4245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4245 often in real-time on the comparison pages.
What if I can't find stock of 4245?
You can fill out our help required form which you can use to request a quote for 4245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.