Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Silver, Phosphor Bronze |
---|---|
Double Wire | No |
Plating Thickness | 200µin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Pin Diameter | .04in, 1.02mm |
Terminal Length | 5.59mm, .218in |
Terminal Orientation | Straight |
Material Thickness | .3mm, .012in |
Wire Insulation Diameter (Max) | .071in, 1.8mm |
Tab Width | 5.3mm, .21in |
Barrel Inside Diameter | .889mm, 1.39mm, .035in, .055in |
Overall Length | .45in, 11.43mm |
Accepts Wire Insulation Diameter Range | 1.22 – 1.8mm, .048 – .071in |
Wire Size | 404 – 1021CMA, .2 – .6mm², 24 – 20AWG |
Wire Insulation Support | With |
Connects To | .040 Series |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Wire/Cable Type | Regular Wire |
Bullet Terminal | Without |
040 Pin Rec Is 24-20 Spphbz Rohs Compliant: Yes |Amp Te Connectivity 42428-8 | Newark Electronics |
Receptacle Terminal 20-24AWG F 11.43mm 3.17mm Silver | Avnet America |
Where can I find additional details, specifications and documents for a 42428-8?
Additional datasheets, footprints and schematics for 42428-8 are listed on our Part Details page. You can also find images and similar parts to 42428-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42428-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42428-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42428-8 fall under?
The 42428-8 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42428-8 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42428-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 42428-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42428-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 42428-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42428-8 often in real-time on the comparison pages.
What if I can't find stock of 42428-8?
You can fill out our help required form which you can use to request a quote for 42428-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.