Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
TE Store
from US$0.13
|
39,640
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Pin Diameter | .04in, 1.02mm |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Material Thickness | .3mm, .012in |
Wire Size | 24 – 20AWG, .2 – .6mm², 404 – 1021CMA |
Accepts Wire Insulation Diameter Range | .048 – .071in, 1.22 – 1.8mm |
Barrel Inside Diameter | .055in, .035in, .889mm, 1.39mm |
Wire Insulation Diameter (Max) | 1.8mm, .071in |
Overall Length | 11.43mm, .45in |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reverse Reel for 42428-2. |
Packaging Quantity | 20000 |
Packaging Method | Reel |
Wire/Cable Type | Discrete Wire |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
PIN TERMINAL RECEPTACLE 24-20 AWG TPPHBZ Crimp Wire Terminal Type: Receptacle Mating Pin Diameter: 1.02 mm Mating Pin Diameter: .04 in Compatible Insulation Diameter Range: .071 in .048 – .071 in Compatible Insulation Diameter Range: 1.8 mm 1.22 – 1.8 mm Receptacle 1.02 mm .04" .071" | Crimp Wire Pins & Tabs & Ferrule | Part Number: 42428-5 | Internal Number: 42428-5 | TE Connectivity | TE Store |
Terminal, Female Bullet, 1.02Mm, Crimp | Newark Electronics |
Crimp Terminal 20-24AWG F 11.43mm 3.18mm Tin Strip on Reel | Avnet America |
PIN TERMINAL RECEPTACLE 24-20 AWG TPPHBZ | TE Connectivity 42428-5 | RS Americas |
Where can I find additional details, specifications and documents for a 42428-5?
Additional datasheets, footprints and schematics for 42428-5 are listed on our Part Details page. You can also find images and similar parts to 42428-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42428-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42428-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42428-5 fall under?
The 42428-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42428-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42428-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 42428-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42428-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 42428-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42428-5 often in real-time on the comparison pages.
What if I can't find stock of 42428-5?
You can fill out our help required form which you can use to request a quote for 42428-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.