Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.65
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
109,122
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
28,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
28,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
10,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
7,000
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
7,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
3,150
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Flag |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 2.79 – 5.33mm, .11 – .21in |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Width | .25in, 6.35mm |
Wire Size | .82 – 3.31mm², 18 – 12AWG |
Overall Length | 17.02mm, .67in |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Locking Lance Height | .04in |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
250 FASTON FLAG REC 18-12 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 12 AWG Wire Size: .82 – 3.31 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 12 AWG .82 – 3.31 mm² 6.35 mm | Quick Disconnect | Part Number: 42404-1 | Internal Number: 42404-1 | TE Connectivity | TE Store |
Terminals .250 Fast Flg Rec 18 Reel Of 3500 |Amp Te Connectivity 42404-1 | Newark Electronics |
.250 FAST FLG REC 18-12 NIPST | Heilind Electronics |
Terminals .250 FAST FLG REC 18 Reel of 3500 | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 3.31mm2 | Distrelec |
Faston 18-12 AWG Non-Insulated Flag Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 12-18AWG RCP 17.14mm 7.62mm Nickel Strip on Reel | Avnet America |
FASTON 250 FLAG REC 18-12 AWG NIPST | TE Connectivity 42404-1 | RS Americas |
FEMALE DISCONNECT, 6.35MM, UNINSULATED | element14 |
.250 FAST FLG REC 18-12 NIPST | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Drill Bit Size Metric | 6.35mm |
---|---|
Drill Bit Size Imperial | - |
Effective Length | - |
Overall Length | 81mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
PILOT DRILL BIT, 6.35MM, 81MM | Farnell |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 12AWG |
Where can I find additional details, specifications and documents for a 42404-1?
Additional datasheets, footprints and schematics for 42404-1 are listed on our Part Details page. You can also find images and similar parts to 42404-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42404-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42404-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42404-1 fall under?
The 42404-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42404-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42404-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42404-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42404-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 42404-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42404-1 often in real-time on the comparison pages.
What if I can't find stock of 42404-1?
You can fill out our help required form which you can use to request a quote for 42404-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.