Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0482
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.51
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
382,500
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
370,000
in stock
|
Buy Now | |
TE Store
from US$0.07
|
210,764
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
76,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Rapid Electronics
from US$6.68
|
-
|
Buy Now | |
RS Americas
from US$24.10
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.05
|
-
|
Buy Now | |
TTI Europe
from US$0.0482
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 19.05mm, .75in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 FAST REC IS 18-14 TPBR | Heilind Electronics |
Faston 250 18-14 AWG Non Insulated F-Crimp Receptacle Terminal | Future Electronics |
250 FASTON REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42400-2 | Internal Number: 42400-2 | TE Connectivity | TE Store |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.05mm 7.62mm Tin Strip on Reel | Avnet America |
FASTON TERMINAL REC AWG18-14 | TTI Europe |
Terminals NREC-DSC 18-14 250X032 N-I SN | Sager |
.250 FAST REC IS 18-14TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Diameter | 19mm |
---|---|
Blade Material | HSS Bi-Metal |
Cutting Depth Max | 38mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Blade Length | 19mm |
Saw Type | Hole |
SAW, HOLE, 19MM | Farnell |
CK Tools 424002 Hole Saw 19mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 42400-2?
Additional datasheets, footprints and schematics for 42400-2 are listed on our Part Details page. You can also find images and similar parts to 42400-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42400-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42400-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42400-2 fall under?
The 42400-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42400-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42400-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42400-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42400-2 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, TE Store, Heilind Electronics Asia and Farnell have stock available or on a lead time for 42400-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42400-2 often in real-time on the comparison pages.
What if I can't find stock of 42400-2?
You can fill out our help required form which you can use to request a quote for 42400-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.