Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0330
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0330
|
101,002
in stock
|
Buy Now | |
TE Store
from US$0.07
|
105,678
in stock
|
Buy Now | |
element14
from US$0.08
|
101,002
in stock
|
Buy Now | |
Farnell
from US$0.08
|
101,002
in stock
|
Buy Now | |
Powell Electronics
from US$0.05
|
45,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0395
|
-
|
Buy Now | |
Avnet America
from US$0.0445
|
-
|
Buy Now | |
RS Americas
from US$0.0460
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Overall Length | .475in, 12.07mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | 20 – 18AWG, .51 – .82mm² |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Packaging Quantity | 25000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON REC 20-18 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 18 AWG Wire Size: .51 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 18 AWG .51 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 42399-1 | Internal Number: 42399-1 | TE Connectivity | TE Store |
Female Quick Disconnect, 18-20Awg, 2.8Mm | Newark Electronics |
FEMALE QUICK DISCONNECT, 18-20AWG, 2.8MM | element14 |
Faston 20-18 AWG Straight Non-Insulated Receptacle Terminal | Future Electronics |
Quick Disconnect Terminal 18-20AWG RCP 12.06mm 3.75mm Pre-Tin Strip | Avnet America |
FASTON 110 TERMINAL REC 20-18 AWG PTPBR | TE Connectivity 42399-1 | RS Americas |
.110 FAST REC 20-18 PTBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42399-1?
Additional datasheets, footprints and schematics for 42399-1 are listed on our Part Details page. You can also find images and similar parts to 42399-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42399-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42399-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42399-1 fall under?
The 42399-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42399-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42399-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42399-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42399-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 42399-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42399-1 often in real-time on the comparison pages.
What if I can't find stock of 42399-1?
You can fill out our help required form which you can use to request a quote for 42399-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.