Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0445
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Overall Length | 11.93mm, .47in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .51mm, .02in |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Mating Tab Width | .187in, 4.75mm |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Line | Premier |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Terminals 20-16 Awg .187 Rcpt |Amp Te Connectivity 42373-3 | Newark Electronics |
Terminals 20-16 AWG .187 RCPT | Rapid Electronics |
TE Connectivity FASTON 187 16-20AWG NPST Terminals 20-16 | Distrelec |
Quick Disconnect Terminal 16-20AWG RCP 11.6mm 5.6mm Nickel Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42373-3?
Additional datasheets, footprints and schematics for 42373-3 are listed on our Part Details page. You can also find images and similar parts to 42373-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42373-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42373-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42373-3 fall under?
The 42373-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42373-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42373-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 42373-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42373-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 42373-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42373-3 often in real-time on the comparison pages.
What if I can't find stock of 42373-3?
You can fill out our help required form which you can use to request a quote for 42373-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.