Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .334g |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Stud Diameter | 3.37mm, .133in |
Wire Insulation Diameter (Max) | 2.032mm, .08in |
Wire Size | 20 â 18AWG, .5 â .8mm², 1021 â 1624CMA |
Barrel Inside Diameter | .07in, 1.77mm |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter | 1.65 â 2.03mm, .065 â .08in |
Wire Insulation Diameter (Min) | .065in |
Overall Length | .54in, 13.72mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Support Style | Insulation Piercing |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Stud Size | M3, #5 |
Shape Description | Square Spade |
Sealable | No |
Operating Temperature Range | 230°F, 110°C |
Spade Terminal (St) Terminal Tpbr |Amp Te Connectivity 42339-2 | Newark Electronics |
Spade Tongue Terminal 18-20AWG 13.76mm 6.35mm Tin Strip | Avnet America |
SPADE TERMINAL (ST) TERMINAL TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 20 â 18 AWG Wire Size: .5 â .8 mm² Wire Size: 1021 â 1624 CMA Stud Size: #5 M3 Spade Tongue Terminal 20 â 18 AWG .5 â .8 mm² 1021 â 1624 CMA | Spade Terminal | Part Number: 42339-2 | Internal Number: 42339-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Stud Size - Metric | M3 |
Stud Size - Imperial | #5 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42339-2?
Additional datasheets, footprints and schematics for 42339-2 are listed on our Part Details page. You can also find images and similar parts to 42339-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42339-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42339-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42339-2 fall under?
The 42339-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42339-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42339-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42339-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42339-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Farnell have stock available or on a lead time for 42339-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42339-2 often in real-time on the comparison pages.
What if I can't find stock of 42339-2?
You can fill out our help required form which you can use to request a quote for 42339-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.