Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
7,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.18
|
71,400
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
26,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
23,100
in stock
|
Buy Now | |
Sager
from US$0.14
|
14,406
in stock
|
Buy Now | |
TE Store
from US$0.20
|
11,215
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
10,020
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
8,386
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
7,783
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
7,022
in stock
|
Buy Now | |
element14
from US$0.16
|
7,022
in stock
|
Buy Now | |
Farnell
from US$0.19
|
7,022
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
6,813
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
1,590
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
732
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Carlton-Bates
from US$149.82
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .032in, .81mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | .12 – .16in, 3.1 – 4.1mm |
Mating Tab Width | .25in, 6.35mm |
Overall Length | .8in, 20.32mm |
Mating Retention Type | Locking Lance |
Wire Insulation Support | With |
Packaging Method | Loose Piece/Carton |
Packaging Quantity | 1000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FF REC IS TPBR | TTI Europe |
Terminals .250 FF RECPT 18-14 | Sager |
FF 250 REC 18-14AWG TPBR LP Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42282-2 | Internal Number: 42282-2 | TE Connectivity | TE Store |
Terminal: flat | Transfer Multisort Elektronik |
TE Connectivity - AMP FASTIN-FASTON 250 Wire Terminal 2.08mm2 | Distrelec |
Female Disconnect, 6.35Mm, 18-14Awg | Newark Electronics |
FEMALE DISCONNECT, 6.35MM, 18-14AWG | element14 |
Dimpled crimp receptacle,0.8-2.1sq.mm | RS |
.250 FF REC IS TPBR | Heilind Electronics |
Terminal, Receptacle, 18-14AWG, Female, Crimp, Brass Material, Faston Series | TE Connectivity 42282-2 | RS Americas |
Quick Disconnect Terminal 14-18AWG RCP 20.82mm Tin Loose Piece | Avnet Abacus |
FASTIN-FASTON 0.250 Series 18-14 AWG Straight F-Crimp Receptacle Contact | Future Electronics |
Disconnect, Female Conductor: 22 to 18 AWG | Carlton-Bates |
.250 FF REC IS TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Wire Area Size Max | 2mm² |
Wire Area Size Min | 0.8mm² |
Where can I find additional details, specifications and documents for a 42282-2?
Additional datasheets, footprints and schematics for 42282-2 are listed on our Part Details page. You can also find images and similar parts to 42282-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42282-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42282-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42282-2 fall under?
The 42282-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42282-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42282-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42282-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42282-2 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Chip One Stop, Sager and TE Store have stock available or on a lead time for 42282-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42282-2 often in real-time on the comparison pages.
What if I can't find stock of 42282-2?
You can fill out our help required form which you can use to request a quote for 42282-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.