Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
26,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
177,802
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
140,250
in stock
|
Buy Now | |
element14
from US$0.15
|
82,942
in stock
|
Buy Now | |
TE Store
from US$0.13
|
54,867
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
52,998
in stock
|
Buy Now | |
Farnell
from US$0.14
|
52,998
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
44,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
28,050
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
19,095
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .75in, 19.05mm |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
UL Rating | Recognized |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Packaging Quantity | 11000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 FF RCPT 18-14 .016 BR | Heilind Electronics |
FEMALE DISCONNECT, 6.35 X 0.81MM, CRIMP | element14 |
FF 250 REC 18-14AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42281-1 | Internal Number: 42281-1 | TE Connectivity | TE Store |
Female Disconnect, 6.35 X 0.81Mm, Crimp | Newark Electronics |
FASTON, female, 6.35x0.81 | RS |
FASTIN-FASTON .250 Series Crimp Receptacle 6.35 x 0.81mm 18 - 14 AWG | TE Connectivity 42281-1 | RS Americas |
Fastin-Faston 0.250 Series 18-14 AWG Straight F-Crimp Receptacle Contact | Future Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.05mm 7.49mm Strip | Avnet America |
Terminals .25 FF RPT 18-14 Reel of 11000 | Sager |
Fastin-Faston REC, 6.35 mm width, .81 mm thick, 4.32 mm insulation diameter, 18- 14 AWG | Power and Signal Group |
Disconnect, Female | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Where can I find additional details, specifications and documents for a 42281-1?
Additional datasheets, footprints and schematics for 42281-1 are listed on our Part Details page. You can also find images and similar parts to 42281-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42281-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42281-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42281-1 fall under?
The 42281-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42281-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42281-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42281-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42281-1 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, element14, TE Store and Newark Electronics have stock available or on a lead time for 42281-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42281-1 often in real-time on the comparison pages.
What if I can't find stock of 42281-1?
You can fill out our help required form which you can use to request a quote for 42281-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.