422607 BK005 Hook Up Wire by Alpha Wire

HOOK-UP WIRE, 014MM2, 30M, BLACK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.96

Distributor Stock
Logo for Farnell
Farnell
from US$35.11
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$25.96
7
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$39.24
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$32.52
1
in stock
Buy Now
Logo for RS
RS
from US$33.56
-
Buy Now

Specifications

Jacket Material PVC
Jacket Color Black
Wire Gauge 26AWG
Conductor Area CSA 014mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30m
Operating Temperature Max 80°C
Voltage Rating 300V

Alternative Descriptions

Wire | Transfer Multisort Elektronik
Hook-Up Wire, 300V, 26 AWG, 7/32 Str, Black | Alpha Wire 422607 BK005 | RS Americas
Hook-Up Wire, 014Mm2, 30M, Black | Newark Electronics
HU WIRE PVC | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 422607 BK005?

Additional datasheets, footprints and schematics for 422607 BK005 are listed on our Part Details page. You can also find images and similar parts to 422607 BK005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 422607 BK005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 422607 BK005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 422607 BK005 fall under?

The 422607 BK005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 422607 BK005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 422607 BK005 you can contact the distributor directly for product support, shipping queries etc.

Is the 422607 BK005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 422607 BK005 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, RS and Farnell have stock available or on a lead time for 422607 BK005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 422607 BK005 often in real-time on the comparison pages.

What if I can't find stock of 422607 BK005?

You can fill out our help required form which you can use to request a quote for 422607 BK005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay