Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1193181-1,
422488-000 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Modified Polyolefin |
Color | Black |
Material Code | 3 |
Expanded Inside Diameter (Min) | 45mm, 1.77in |
Recovered Inside Diameter (Max) | 44.9mm, 1.77in |
Cable Diameter Range | 44.9mm, 1.77in |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Type | General Purpose Pre-Coat Adhesive |
Adhesive Code | 42 |
Size Code | 45 |
Product Type | Molded Part, Feed Through |
Angle | 90° |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Resistance Properties | Immersion Protection |
Heat Shrink Cable Boots&end Caps |Raychem Te Connectivity 422488-000 | Newark Electronics |
Cable Accessories Feed Through Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 227W245-3-01/42-0 | Sager |
Where can I find additional details, specifications and documents for a 422488-000?
Additional datasheets, footprints and schematics for 422488-000 are listed on our Part Details page. You can also find images and similar parts to 422488-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 422488-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 422488-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 422488-000 fall under?
The 422488-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 422488-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 422488-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 422488-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 422488-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Farnell have stock available or on a lead time for 422488-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 422488-000 often in real-time on the comparison pages.
What if I can't find stock of 422488-000?
You can fill out our help required form which you can use to request a quote for 422488-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.