Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Mating Tab Width | 5.21mm, .205in |
Overall Length | 13.46mm, .53in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Wire Size | .82 – 2.08mm², 18 – 14AWG |
Mating Tab Thickness | .81mm, .032in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | Without |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
205 Fast Rec 18-14 016Phbz Rohs Compliant: Yes |Amp Te Connectivity 42239-4 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F 11.94mm Strip | Avnet America |
Where can I find additional details, specifications and documents for a 42239-4?
Additional datasheets, footprints and schematics for 42239-4 are listed on our Part Details page. You can also find images and similar parts to 42239-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42239-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42239-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42239-4 fall under?
The 42239-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42239-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42239-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 42239-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42239-4 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 42239-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42239-4 often in real-time on the comparison pages.
What if I can't find stock of 42239-4?
You can fill out our help required form which you can use to request a quote for 42239-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.