Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
4,870
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
35,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
35,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
35,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
23,536
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,870
in stock
|
Buy Now | |
element14
from US$0.12
|
4,870
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Crimp Type | Tab-Lok |
Terminal Orientation | Flag |
Terminal Type | Receptacle |
Barrel Type | Open |
Contact Base Material | Brass |
Mating Tab Width | .205in, 5.21mm |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 13.46mm, .53in |
UL Rating | Listed |
CSA Certified | Yes |
Locking Lance Height | .035in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Insertion Force | Low |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals 20-16 AWG .205 RCPT Reel of 5000 | Rapid Electronics |
TE Connectivity - AMP FASTON 205 Push-On Terminal 2.08mm2 | Distrelec |
205 FASTON FLAG REC 20-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 14 AWG Wire Size: .51 – 2.08 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Receptacle 20 – 14 AWG .51 – 2.08 mm² 5.21 mm | Quick Disconnect | Part Number: 42234-2 | Internal Number: 42234-2 | TE Connectivity | TE Store |
.205 FLAG FAST REC 20-16 TPBR | Heilind Electronics |
Terminal, Flag Receptacle, 5.21Mm, Crimp | Newark Electronics |
TERMINAL, FLAG, FASTON, RECPT, 20-14AWG | element14 |
Quick Disconnect Terminal 14-20AWG RCP 13.46mm 6.35mm Tin Strip | Avnet America |
205 FASTON FLAG REC 20-14 AWG TPBR | Boersig |
.205 FLAG FAST REC 20-16 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 205 Series |
RoHS: | Unknown |
Product Range | FASTON 205 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 5.21mm x 0.81mm |
Tab Size - Imperial | 0.205" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2.27mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 42234-2?
Additional datasheets, footprints and schematics for 42234-2 are listed on our Part Details page. You can also find images and similar parts to 42234-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42234-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42234-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42234-2 fall under?
The 42234-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42234-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42234-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42234-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42234-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, TE Store and Heilind Electronics have stock available or on a lead time for 42234-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42234-2 often in real-time on the comparison pages.
What if I can't find stock of 42234-2?
You can fill out our help required form which you can use to request a quote for 42234-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.