Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0467
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.05
|
9,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
645,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
121,500
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
60,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
42,653
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
20,000
in stock
|
Buy Now | |
Distrelec
from US$0.07
|
20,000
in stock
|
Buy Now | |
element14
from US$0.11
|
9,239
in stock
|
Buy Now | |
Farnell
from US$0.12
|
9,239
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.0467
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .12 – .17in, 3.1 – 4.3mm |
Overall Length | .753in, 19.12mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
.250 FAST REC IS 18-14 NPST | Heilind Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.17mm 7.62mm Nickel Strip | Avnet America |
250 FASTON REC 18-14 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 42219-1 | Internal Number: 42219-1 | TE Connectivity | TE Store |
Terminals .25 Fast Rec 18-14 Reel Of 10000 |Amp Te Connectivity 42219-1 | Newark Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec |
TERMINAL, FEMALE DISCONNECT 0.25IN CRIMP | element14 |
Receptacle terminal,FASTON 250,AWG 18-14 | RS |
Faston Series 0250 635 mm Quick Connect Female Crimp Connector Non Insulated | Future Electronics |
FASTON PREMIER REC ST .250 FAST REC IS18-14 NPST | TE Connectivity 42219-1 | RS Americas |
Disconnect, Female | Carlton-Bates |
Terminals .25 FAST REC 18-14 Reel of 10000 | Sager |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | 2mm² |
Insulator Material | Uninsulated |
Terminal Material | Steel |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 42219-1?
Additional datasheets, footprints and schematics for 42219-1 are listed on our Part Details page. You can also find images and similar parts to 42219-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42219-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42219-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42219-1 fall under?
The 42219-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42219-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42219-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42219-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42219-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TE Store and Newark Electronics have stock available or on a lead time for 42219-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42219-1 often in real-time on the comparison pages.
What if I can't find stock of 42219-1?
You can fill out our help required form which you can use to request a quote for 42219-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.