42214-1 PCB Terminals by TE Connectivity

FASTON .250 SERIES (6.3 MM) TAB BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.11
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Unplated
Stud Hole Yes
Terminal Angle 90°
Underplating Material Brass
Terminal Size 6.35
Terminal Orientation Flag
Terminal Type Tab
Terminal & Splice Type Tab
PCB Hole Diameter 4.34mm, .171in
Stud Diameter 4.34mm, .171in
Mating Tab Width 6.35mm, .25in
Mating Tab Thickness .032in, .81mm
Receptacle Terminal Stock Thickness .78mm, .031in
Packaging Method Bag
Packaging Quantity 1000
Mounting Style Stud Mount
Terminates To Printed Circuit Board
Insertion Force Low
Termination Method Through Hole
Operating Temperature Range -22 – 230°F, -30 – 110°C

Alternative Descriptions

Terminal, Male Disconnect, 0.25In, Screw | Newark Electronics
Quick Disconnect Terminal M 11.09mm 7.49mm Loose Piece | Avnet America
FASTON .250 SERIES (6.3 MM) TAB BR | TE Connectivity 42214-1 | RS Americas
FASTON .250 SERIES (6.3 MM) TAB BR | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 42214-1?

Additional datasheets, footprints and schematics for 42214-1 are listed on our Part Details page. You can also find images and similar parts to 42214-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 42214-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42214-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 42214-1 fall under?

The 42214-1 is listed under Terminals & Splices > PCB Terminals.

Can I view similar or alternative parts?

You can view similar parts to 42214-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 42214-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 42214-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 42214-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for 42214-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 42214-1 often in real-time on the comparison pages.

What if I can't find stock of 42214-1?

You can fill out our help required form which you can use to request a quote for 42214-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay