Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Color | Green |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.51mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30m |
Operating Temperature Max | 80°C |
Voltage Rating | 300V |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, 0.51Mm2, 30M, Green | Newark Electronics |
Hook-Up Wire,20 AWG, 10X30,PVC insulated, Green,300V, UL CSA | Alpha Wire 422010 GR005 | RS Americas |
Where can I find additional details, specifications and documents for a 422010 GR005?
Additional datasheets, footprints and schematics for 422010 GR005 are listed on our Part Details page. You can also find images and similar parts to 422010 GR005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 422010 GR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 422010 GR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 422010 GR005 fall under?
The 422010 GR005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 422010 GR005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 422010 GR005 you can contact the distributor directly for product support, shipping queries etc.
Is the 422010 GR005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 422010 GR005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 422010 GR005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 422010 GR005 often in real-time on the comparison pages.
What if I can't find stock of 422010 GR005?
You can fill out our help required form which you can use to request a quote for 422010 GR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.