Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$210.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$222.15
|
3
in stock
|
Buy Now | |
RS Americas
from US$244.54
|
69
in stock
|
Buy Now | |
Sager
from US$210.52
|
15
in stock
|
Buy Now | |
Heilind Electronics
from US$247.12
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$247.12
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$267.72
|
-
|
Buy Now | |
element14
from US$230.30
|
-
|
Buy Now | |
Farnell
from US$230.29
|
-
|
Buy Now |
Supply Voltage DC Min | - |
---|---|
Supply Voltage DC Max | - |
Sensor Housing | - |
No. of Pins | - |
Output Current | - |
Operating Magnetic Force Min | - |
Product Range | - |
LINEAR SLIDELINE CONTROL LINEAR POSITION SENSOR | Heilind Electronics |
Where can I find additional details, specifications and documents for a 421SL10K?
Additional datasheets, footprints and schematics for 421SL10K are listed on our Part Details page. You can also find images and similar parts to 421SL10K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 421SL10K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 421SL10K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 421SL10K fall under?
The 421SL10K is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 421SL10K when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 421SL10K you can contact the distributor directly for product support, shipping queries etc.
Is the 421SL10K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 421SL10K have stock available?
Authorised distributors including RS Americas, Sager, Heilind Electronics, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 421SL10K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 421SL10K often in real-time on the comparison pages.
What if I can't find stock of 421SL10K?
You can fill out our help required form which you can use to request a quote for 421SL10K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.