Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
25,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
25,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
25,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
25,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Contact Base Material | Brass |
Crimp Type | Tab-Lok |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .51mm, .02in |
Overall Length | .53in, 13.46mm |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Wire Size | .51 – 1.31mm², 20 – 16AWG |
Mating Tab Width | .205in, 5.21mm |
Accepts Wire Insulation Diameter Range | 2.79 – 4.32mm, .11 – .17in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Premier |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Sealable | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Insulated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
205 Faston Flag Rec 20-16 Awg Br |Amp Te Connectivity 42199-1 | Newark Electronics |
TE Connectivity 205 FASTON FLAG REC 20-16 AWG BR Termina | Distrelec |
CRIMP TERMINALS | Farnell |
Quick Disconnect Terminal 16-20AWG RCP 13.46mm 6.35mm Strip | Avnet America |
FASTON 205 TERMINAL-FLAG REC 20-16AWG BR | TE Connectivity 42199-1 | RS Americas |
205 FASTON FLAG REC 20-16 AWG BR | Boersig |
Special Order: 205 FASTON FLAG REC 20-16 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 5.21 mm Mating Tab Width: .205 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 5.21 mm | Quick Disconnect | Part Number: 42199-1 | Internal Number: 42199-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 42199-1?
Additional datasheets, footprints and schematics for 42199-1 are listed on our Part Details page. You can also find images and similar parts to 42199-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42199-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42199-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42199-1 fall under?
The 42199-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42199-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42199-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42199-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42199-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 42199-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42199-1 often in real-time on the comparison pages.
What if I can't find stock of 42199-1?
You can fill out our help required form which you can use to request a quote for 42199-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.