Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Overall Length | .616in, 15.64mm |
Mating Tab Thickness | .51mm, .02in |
Mating Tab Width | .205in, 5.21mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Accepts Wire Insulation Diameter Range | 2.16 – 3.18mm, .085 – .125in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Line | Premier |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.205 Fast Rec Is 22-18 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42198-2 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 15.62mm 6.35mm Tin Strip | Avnet America |
.205 FAST REC IS 22-18 TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 42198-2?
Additional datasheets, footprints and schematics for 42198-2 are listed on our Part Details page. You can also find images and similar parts to 42198-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42198-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42198-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42198-2 fall under?
The 42198-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 42198-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42198-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42198-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42198-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 42198-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42198-2 often in real-time on the comparison pages.
What if I can't find stock of 42198-2?
You can fill out our help required form which you can use to request a quote for 42198-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.