Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .191g |
---|---|
Plating Material | Tin |
Splice Material | Brass |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Thickness | 40µin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Material Thickness | .51mm, .02in |
Wire Size | 600 – 3000CMA, .3 – 1.5mm², 22 – 15AWG |
Overall Length | .225in, 5.72mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Splice recommended for applications using wire size 26 AWG or smaller. |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Barrel Type | Open Barrel |
Wire/Cable Type | Magnet Wire |
Serrated | Yes |
Product Type | Splice |
Insulated | No |
Splice Type | Thru Splice |
Sealable | No |
Crimp Width | 2.79mm, .11in |
Operating Temperature Range | 150°C |
Splc Amvar 600-3000 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 42192-2 | Newark Electronics |
Splices Terminal 6.86mm 3.69mm Tin Strip | Avnet America |
SPLC AMVAR 600-3000 020TPBR | TTI Europe |
Where can I find additional details, specifications and documents for a 42192-2?
Additional datasheets, footprints and schematics for 42192-2 are listed on our Part Details page. You can also find images and similar parts to 42192-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42192-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42192-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42192-2 fall under?
The 42192-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 42192-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42192-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42192-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42192-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Farnell have stock available or on a lead time for 42192-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42192-2 often in real-time on the comparison pages.
What if I can't find stock of 42192-2?
You can fill out our help required form which you can use to request a quote for 42192-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.