Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
20,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.21
|
36,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
20,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
20,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
20,000
in stock
|
Buy Now | |
Farnell
from US$0.18
|
20,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now |
Weight per Piece | 1.588g |
---|---|
Plating Material | Tin |
Terminal Angle | 45° |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Underplating Material | Nickel |
Tongue Thickness | .46mm, .018in |
Wire Insulation Diameter (Min) | .11in |
Overall Length | 18.29mm, .72in |
Wire Insulation Diameter (Max) | 5.334mm, .21in |
Stud Diameter | 5.16mm, .203in |
Wire Size | 18 – 12AWG, .8 – 3mm², 1624 – 6529CMA |
Wire Insulation Diameter | .11 – .21in, 2.79 – 5.33mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Barrel Type | Open Barrel |
Stud Size | #10 |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Shape Description | Flat Sided |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 110°C, 230°F |
Terminals Auto Flag Ring 18-12 10 Tpbr |Amp Te Connectivity 42191-1 | Newark Electronics |
Terminals AUTO FLAG RING 18-12 10 TPBR | Rapid Electronics |
TE Connectivity FLAG TERMINAL TERMINAL 18-12 AWG TPBR Te | Distrelec |
TERMINAL, RING TONGUE, #10, 12AWG | Farnell |
Ring Tongue Terminal 12-18AWG 18.29mm 9.55mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3mm² |
Product Range | - |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 42191-1?
Additional datasheets, footprints and schematics for 42191-1 are listed on our Part Details page. You can also find images and similar parts to 42191-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42191-1 fall under?
The 42191-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 42191-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42191-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 42191-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42191-1 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 42191-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42191-1 often in real-time on the comparison pages.
What if I can't find stock of 42191-1?
You can fill out our help required form which you can use to request a quote for 42191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.