Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0460
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
72,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.16
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
25,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.16
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Pin Diameter | .156in, 3.96mm |
Terminal Type | Shur-Plug |
Terminal Orientation | Straight |
Overall Length | 17.65mm, .695in |
Barrel Inside Diameter | 3.68mm, .085in, .145in, 2.15mm |
Wire Insulation Diameter (Max) | .175in, 4.44mm |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Accepts Wire Insulation Diameter Range | 3.3 – 4.44mm, .13 – .174in |
Material Thickness | .39mm, .0157in |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHPL REC IS 18-14 016BR | Heilind Electronics |
Terminal, Open Barrel Splice, 14Awg | Newark Electronics |
18-14 AWG 3.96 mm Pin Size Receptacle Regular Wire Insulation Support SHUR-PLUG | Future Electronics |
Crimp Terminal 14-18AWG F 17.65mm 6.1mm Strip on Reel | Avnet America |
SHUR PLUG TERMINAL 18-14 AWG BR | Farnell |
SHPL REC IS 18-14016BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 42142-2?
Additional datasheets, footprints and schematics for 42142-2 are listed on our Part Details page. You can also find images and similar parts to 42142-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 42142-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 42142-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 42142-2 fall under?
The 42142-2 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 42142-2 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 42142-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 42142-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 42142-2 have stock available?
Authorised distributors including Chip One Stop, Heilind Electronics, Newark Electronics, Heilind Electronics Asia and Future Electronics have stock available or on a lead time for 42142-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 42142-2 often in real-time on the comparison pages.
What if I can't find stock of 42142-2?
You can fill out our help required form which you can use to request a quote for 42142-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.