Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
421406-000,
1198185-4 |
Prices starting from US$0.0326
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
6,525
in stock
|
Buy Now | |
Boersig
from US$0.0497
|
2,700
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
2,175
in stock
|
Buy Now | |
TTI Europe
from US$0.0361
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$0.0463
|
-
|
Buy Now | |
Sager
from US$0.0326
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 02 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | 1.4 – 1.8mm, .055 – .071in |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Printed Marking | V |
Marker Cut | Straight |
421406-000 | Heilind Electronics |
Cable Accessories Wire Marker White Box | Avnet America |
Wire Labels & Markers STD02W-V | Sager |
Where can I find additional details, specifications and documents for a 421406-000?
Additional datasheets, footprints and schematics for 421406-000 are listed on our Part Details page. You can also find images and similar parts to 421406-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 421406-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 421406-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 421406-000 fall under?
The 421406-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 421406-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 421406-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 421406-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 421406-000 have stock available?
Authorised distributors including Heilind Electronics, Boersig, Heilind Electronics Asia, TTI Europe and Avnet America have stock available or on a lead time for 421406-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 421406-000 often in real-time on the comparison pages.
What if I can't find stock of 421406-000?
You can fill out our help required form which you can use to request a quote for 421406-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.